Capital Lighting, Inc. SF187ORB Semi-Flush Mts.-Bowl Style 775576

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 9 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817259667 Category: Semi Flush Glass: Opal etched Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 9 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817259667 Category: Semi Flush Glass: Opal etched Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
SF187ORB Semi-Flush Mts.-Bowl Style - 775576 - Capital Lighting, Inc.
Columbus, OH, USA
SF187ORB Semi-Flush Mts.-Bowl Style
775576
SF187ORB Semi-Flush Mts.-Bowl Style 775576
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 9 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817259667 Category: Semi Flush Glass: Opal etched Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 8.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 9
Product Name: Two Light Indoor Semi-Flush Mount
UPC: 014817259667
Category: Semi Flush
Glass: Opal etched
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775576
Product Name SF187ORB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details