Capital Lighting, Inc. VS8704-ORB Bathroom Fixtures-Four Lights 775548

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.00 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 14.8 Product Name: Four Light Vanity Fixture UPC: 014817259803 Category: Vanity Glass: Opal white etched Shipped Via: Oversized Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.00 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 14.8 Product Name: Four Light Vanity Fixture UPC: 014817259803 Category: Vanity Glass: Opal white etched Shipped Via: Oversized Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
VS8704-ORB Bathroom Fixtures-Four Lights - 775548 - Capital Lighting, Inc.
Columbus, OH, USA
VS8704-ORB Bathroom Fixtures-Four Lights
775548
VS8704-ORB Bathroom Fixtures-Four Lights 775548
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.00 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 14.8 Product Name: Four Light Vanity Fixture UPC: 014817259803 Category: Vanity Glass: Opal white etched Shipped Via: Oversized Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 9.00
Extension: 5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 14.8
Product Name: Four Light Vanity Fixture
UPC: 014817259803
Category: Vanity
Glass: Opal white etched
Shipped Via: Oversized
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775548
Product Name VS8704-ORB Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details