Capital Lighting, Inc. VS8703-ORB Bathroom Fixtures-Three Lights 775545

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Extension: 5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 11.7 Product Name: Three Light Vanity Fixture UPC: 014817259797 Category: Vanity Glass: Opal white etched Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Extension: 5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 11.7 Product Name: Three Light Vanity Fixture UPC: 014817259797 Category: Vanity Glass: Opal white etched Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
VS8703-ORB Bathroom Fixtures-Three Lights - 775545 - Capital Lighting, Inc.
Columbus, OH, USA
VS8703-ORB Bathroom Fixtures-Three Lights
775545
VS8703-ORB Bathroom Fixtures-Three Lights 775545
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Extension: 5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 11.7 Product Name: Three Light Vanity Fixture UPC: 014817259797 Category: Vanity Glass: Opal white etched Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 9.00
Extension: 5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 11.7
Product Name: Three Light Vanity Fixture
UPC: 014817259797
Category: Vanity
Glass: Opal white etched
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775545
Product Name VS8703-ORB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details