Capital Lighting, Inc. VS8702-ORB Bathroom Fixtures-Two Lights 775542

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 21.2 Product Name: Two Light Vanity Fixture UPC: 014817259780 Category: Vanity Glass: Opal white etched Shipped Via: Oversized Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 21.2 Product Name: Two Light Vanity Fixture UPC: 014817259780 Category: Vanity Glass: Opal white etched Shipped Via: Oversized Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
VS8702-ORB Bathroom Fixtures-Two Lights - 775542 - Capital Lighting, Inc.
Columbus, OH, USA
VS8702-ORB Bathroom Fixtures-Two Lights
775542
VS8702-ORB Bathroom Fixtures-Two Lights 775542
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 21.2 Product Name: Two Light Vanity Fixture UPC: 014817259780 Category: Vanity Glass: Opal white etched Shipped Via: Oversized Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 9.00
Extension: 5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 21.2
Product Name: Two Light Vanity Fixture
UPC: 014817259780
Category: Vanity
Glass: Opal white etched
Shipped Via: Oversized
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775542
Product Name VS8702-ORB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details