Capital Lighting, Inc. WB1216BRB Sconces-Single Glass 775536

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.00 Extension: 4.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: British Bronze Weight: 7 Product Name: One Light Wall/Bath Light UPC: 014817259476 Category: Wall Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.00 Extension: 4.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: British Bronze Weight: 7 Product Name: One Light Wall/Bath Light UPC: 014817259476 Category: Wall Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
WB1216BRB Sconces-Single Glass - 775536 - Capital Lighting, Inc.
Columbus, OH, USA
WB1216BRB Sconces-Single Glass
775536
WB1216BRB Sconces-Single Glass 775536
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.00 Extension: 4.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: British Bronze Weight: 7 Product Name: One Light Wall/Bath Light UPC: 014817259476 Category: Wall Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 14.00
Extension: 4.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: British Bronze
Weight: 7
Product Name: One Light Wall/Bath Light
UPC: 014817259476
Category: Wall
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775536
Product Name WB1216BRB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details