Capital Lighting, Inc. F1891/8+4ORB Large Chandeliers-Candle 775529

Description
PRODUCT DETAILS / SPECS Width/Dia: 41.50 Height: 49.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 53.1 Product Name: 12 Light Chandelier UPC: 014817259773 Category: Chandeliers Shipped Via: Truck Safety Rating: UL Chain: 84`` Wire: 240``
Description
PRODUCT DETAILS / SPECS Width/Dia: 41.50 Height: 49.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 53.1 Product Name: 12 Light Chandelier UPC: 014817259773 Category: Chandeliers Shipped Via: Truck Safety Rating: UL Chain: 84`` Wire: 240``

Suppliers

Company
Product
Description
Supplier Links
F1891/8+4ORB Large Chandeliers-Candle - 775529 - Capital Lighting, Inc.
Columbus, OH, USA
F1891/8+4ORB Large Chandeliers-Candle
775529
F1891/8+4ORB Large Chandeliers-Candle 775529
PRODUCT DETAILS / SPECS Width/Dia: 41.50 Height: 49.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 53.1 Product Name: 12 Light Chandelier UPC: 014817259773 Category: Chandeliers Shipped Via: Truck Safety Rating: UL Chain: 84`` Wire: 240``

PRODUCT DETAILS / SPECS
Width/Dia: 41.50
Height: 49.50
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 53.1
Product Name: 12 Light Chandelier
UPC: 014817259773
Category: Chandeliers
Shipped Via: Truck
Safety Rating: UL
Chain: 84``
Wire: 240``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775529
Product Name F1891/8+4ORB Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details