Capital Lighting, Inc. F1883/6BRB Mid. Chandeliers-Candle 775506

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 31.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: British Bronze Weight: 10.1 Product Name: Six Light Chandelier UPC: 014817259575 Category: Chandeliers Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 31.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: British Bronze Weight: 10.1 Product Name: Six Light Chandelier UPC: 014817259575 Category: Chandeliers Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F1883/6BRB Mid. Chandeliers-Candle - 775506 - Capital Lighting, Inc.
Columbus, OH, USA
F1883/6BRB Mid. Chandeliers-Candle
775506
F1883/6BRB Mid. Chandeliers-Candle 775506
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 31.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: British Bronze Weight: 10.1 Product Name: Six Light Chandelier UPC: 014817259575 Category: Chandeliers Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 27.75
Height: 31.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: British Bronze
Weight: 10.1
Product Name: Six Light Chandelier
UPC: 014817259575
Category: Chandeliers
Shipped Via: Oversized
Safety Rating: UL
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775506
Product Name F1883/6BRB Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details