Capital Lighting, Inc. F1888/5ORB Mid. Chandeliers-Candle 775502

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 25.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 18.4 Product Name: Five Light Chandelier UPC: 014817259742 Category: Chandeliers Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 25.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 18.4 Product Name: Five Light Chandelier UPC: 014817259742 Category: Chandeliers Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F1888/5ORB Mid. Chandeliers-Candle - 775502 - Capital Lighting, Inc.
Columbus, OH, USA
F1888/5ORB Mid. Chandeliers-Candle
775502
F1888/5ORB Mid. Chandeliers-Candle 775502
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 25.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 18.4 Product Name: Five Light Chandelier UPC: 014817259742 Category: Chandeliers Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 25.25
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 18.4
Product Name: Five Light Chandelier
UPC: 014817259742
Category: Chandeliers
Shipped Via: Oversized
Safety Rating: UL
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775502
Product Name F1888/5ORB Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details