Capital Lighting, Inc. F1886/3ORB Island/Pool Table-3 Light Bar 775501

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 27.50 Length 27.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 26.2 Product Name: Three Light Island Chandelier UPC: 014817259728 Category: Chandeliers Glass: Opal white etched Shipped Via: UPS Safety Rating: UL Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 27.50 Length 27.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 26.2 Product Name: Three Light Island Chandelier UPC: 014817259728 Category: Chandeliers Glass: Opal white etched Shipped Via: UPS Safety Rating: UL Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F1886/3ORB Island/Pool Table-3 Light Bar - 775501 - Capital Lighting, Inc.
Columbus, OH, USA
F1886/3ORB Island/Pool Table-3 Light Bar
775501
F1886/3ORB Island/Pool Table-3 Light Bar 775501
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 27.50 Length 27.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 26.2 Product Name: Three Light Island Chandelier UPC: 014817259728 Category: Chandeliers Glass: Opal white etched Shipped Via: UPS Safety Rating: UL Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 27.50
Length 27.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 26.2
Product Name: Three Light Island Chandelier
UPC: 014817259728
Category: Chandeliers
Glass: Opal white etched
Shipped Via: UPS
Safety Rating: UL
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775501
Product Name F1886/3ORB Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details