Capital Lighting, Inc. 143160-20-CTO Mid. Chandeliers-Candle 775384

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.00 Bulb Qty: 6 Wattage: 60 Finish: Natural Iron Product Name: Six Light Chandelier Scroll
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.00 Bulb Qty: 6 Wattage: 60 Finish: Natural Iron Product Name: Six Light Chandelier Scroll

Suppliers

Company
Product
Description
Supplier Links
143160-20-CTO Mid. Chandeliers-Candle - 775384 - Capital Lighting, Inc.
Columbus, OH, USA
143160-20-CTO Mid. Chandeliers-Candle
775384
143160-20-CTO Mid. Chandeliers-Candle 775384
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.00 Bulb Qty: 6 Wattage: 60 Finish: Natural Iron Product Name: Six Light Chandelier Scroll

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 22.00
Bulb
Qty: 6
Wattage: 60
Finish: Natural Iron
Product Name: Six Light Chandelier Scroll

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775384
Product Name 143160-20-CTO Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details