Capital Lighting, Inc. 101454-20-CTO Mid. Chandeliers-Glass Up 775380

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 23.50 Bulb Qty: 5 Wattage: 60 Finish: Natural Iron Product Name: Five Light Chandelier Glass: Water
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 23.50 Bulb Qty: 5 Wattage: 60 Finish: Natural Iron Product Name: Five Light Chandelier Glass: Water

Suppliers

Company
Product
Description
Supplier Links
101454-20-CTO Mid. Chandeliers-Glass Up - 775380 - Capital Lighting, Inc.
Columbus, OH, USA
101454-20-CTO Mid. Chandeliers-Glass Up
775380
101454-20-CTO Mid. Chandeliers-Glass Up 775380
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 23.50 Bulb Qty: 5 Wattage: 60 Finish: Natural Iron Product Name: Five Light Chandelier Glass: Water

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 23.50
Bulb
Qty: 5
Wattage: 60
Finish: Natural Iron
Product Name: Five Light Chandelier
Glass: Water

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775380
Product Name 101454-20-CTO Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details