Capital Lighting, Inc. 121002-07-L86 Foyer/Hall Lanterns-Glass w/Frame 775318

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Dark Smoke Product Name: Small Draped Loop Pendant Glass: Water
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Dark Smoke Product Name: Small Draped Loop Pendant Glass: Water

Suppliers

Company
Product
Description
Supplier Links
121002-07-L86 Foyer/Hall Lanterns-Glass w/Frame - 775318 - Capital Lighting, Inc.
Columbus, OH, USA
121002-07-L86 Foyer/Hall Lanterns-Glass w/Frame
775318
121002-07-L86 Foyer/Hall Lanterns-Glass w/Frame 775318
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Dark Smoke Product Name: Small Draped Loop Pendant Glass: Water

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 28.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Dark Smoke
Product Name: Small Draped Loop Pendant
Glass: Water

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775318
Product Name 121002-07-L86 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details