Capital Lighting, Inc. 101473-20-CTO Foyer/Hall Lanterns-Open Frame 775306

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.50 Bulb Qty: 3 Wattage: 60 Finish: Natural Iron Product Name: Three Light Chandelier Clust
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.50 Bulb Qty: 3 Wattage: 60 Finish: Natural Iron Product Name: Three Light Chandelier Clust

Suppliers

Company
Product
Description
Supplier Links
101473-20-CTO Foyer/Hall Lanterns-Open Frame - 775306 - Capital Lighting, Inc.
Columbus, OH, USA
101473-20-CTO Foyer/Hall Lanterns-Open Frame
775306
101473-20-CTO Foyer/Hall Lanterns-Open Frame 775306
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.50 Bulb Qty: 3 Wattage: 60 Finish: Natural Iron Product Name: Three Light Chandelier Clust

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 17.50
Bulb
Qty: 3
Wattage: 60
Finish: Natural Iron
Product Name: Three Light Chandelier Clust

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775306
Product Name 101473-20-CTO Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details