Capital Lighting, Inc. OL3000BRB Exterior -Wall Mount 775285

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: British Bronze Weight: 3.85 Product Name: One Light Wall Lantern UPC: 014817259278 Category: Outdoor Glass: Clear seeded Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: British Bronze Weight: 3.85 Product Name: One Light Wall Lantern UPC: 014817259278 Category: Outdoor Glass: Clear seeded Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
OL3000BRB Exterior -Wall Mount - 775285 - Capital Lighting, Inc.
Columbus, OH, USA
OL3000BRB Exterior -Wall Mount
775285
OL3000BRB Exterior -Wall Mount 775285
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: British Bronze Weight: 3.85 Product Name: One Light Wall Lantern UPC: 014817259278 Category: Outdoor Glass: Clear seeded Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 13.00
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: British Bronze
Weight: 3.85
Product Name: One Light Wall Lantern
UPC: 014817259278
Category: Outdoor
Glass: Clear seeded
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775285
Product Name OL3000BRB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details