Capital Lighting, Inc. 102100-20-CTO Mid. Chandeliers-Candle 775193

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 21.00 Bulb Qty: 10 Wattage: 60 Finish: Natural Iron Product Name: Ten Light 2 tier Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 21.00 Bulb Qty: 10 Wattage: 60 Finish: Natural Iron Product Name: Ten Light 2 tier Chandelier

Suppliers

Company
Product
Description
Supplier Links
102100-20-CTO Mid. Chandeliers-Candle - 775193 - Capital Lighting, Inc.
Columbus, OH, USA
102100-20-CTO Mid. Chandeliers-Candle
775193
102100-20-CTO Mid. Chandeliers-Candle 775193
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 21.00 Bulb Qty: 10 Wattage: 60 Finish: Natural Iron Product Name: Ten Light 2 tier Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 21.00
Bulb
Qty: 10
Wattage: 60
Finish: Natural Iron
Product Name: Ten Light 2 tier Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775193
Product Name 102100-20-CTO Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details