Capital Lighting, Inc. 108060-20-CTO Mid. Chandeliers-Candle 775192

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 17.00 Bulb Qty: 6 Wattage: 60 Finish: Natural Iron Product Name: Six Light Chandelier, Twist Bskt
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 17.00 Bulb Qty: 6 Wattage: 60 Finish: Natural Iron Product Name: Six Light Chandelier, Twist Bskt

Suppliers

Company
Product
Description
Supplier Links
108060-20-CTO Mid. Chandeliers-Candle - 775192 - Capital Lighting, Inc.
Columbus, OH, USA
108060-20-CTO Mid. Chandeliers-Candle
775192
108060-20-CTO Mid. Chandeliers-Candle 775192
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 17.00 Bulb Qty: 6 Wattage: 60 Finish: Natural Iron Product Name: Six Light Chandelier, Twist Bskt

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 17.00
Bulb
Qty: 6
Wattage: 60
Finish: Natural Iron
Product Name: Six Light Chandelier, Twist Bskt

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775192
Product Name 108060-20-CTO Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details