Capital Lighting, Inc. 124247-20-H80 Semi-Flush Mts.-Bowl Style 775189

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 6.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Natural Iron Product Name: Semi Flush Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 6.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Natural Iron Product Name: Semi Flush Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
124247-20-H80 Semi-Flush Mts.-Bowl Style - 775189 - Capital Lighting, Inc.
Columbus, OH, USA
124247-20-H80 Semi-Flush Mts.-Bowl Style
775189
124247-20-H80 Semi-Flush Mts.-Bowl Style 775189
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 6.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Natural Iron Product Name: Semi Flush Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Natural Iron
Product Name: Semi Flush
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775189
Product Name 124247-20-H80 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details