Capital Lighting, Inc. 205105R-20-G51 Sconces-Pocket 775188

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 5.25 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Natural Iron Product Name: Sconce Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 5.25 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Natural Iron Product Name: Sconce Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
205105R-20-G51 Sconces-Pocket - 775188 - Capital Lighting, Inc.
Columbus, OH, USA
205105R-20-G51 Sconces-Pocket
775188
205105R-20-G51 Sconces-Pocket 775188
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 5.25 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Natural Iron Product Name: Sconce Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 5.25
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 40
Finish: Natural Iron
Product Name: Sconce
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775188
Product Name 205105R-20-G51 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details