Capital Lighting, Inc. 205770R-07-B411 Sconces-Pocket 775184

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 17.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Dark Smoke Product Name: Sconce Glass: White Art
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 17.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Dark Smoke Product Name: Sconce Glass: White Art

Suppliers

Company
Product
Description
Supplier Links
205770R-07-B411 Sconces-Pocket - 775184 - Capital Lighting, Inc.
Columbus, OH, USA
205770R-07-B411 Sconces-Pocket
775184
205770R-07-B411 Sconces-Pocket 775184
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 17.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Dark Smoke Product Name: Sconce Glass: White Art

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 17.00
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Dark Smoke
Product Name: Sconce
Glass: White Art

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775184
Product Name 205770R-07-B411 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details