Capital Lighting, Inc. 205750L-05-C409 Sconces-Pocket 775183

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: Sconce Glass: Ivory Art
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: Sconce Glass: Ivory Art

Suppliers

Company
Product
Description
Supplier Links
205750L-05-C409 Sconces-Pocket - 775183 - Capital Lighting, Inc.
Columbus, OH, USA
205750L-05-C409 Sconces-Pocket
775183
205750L-05-C409 Sconces-Pocket 775183
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: Sconce Glass: Ivory Art

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 12.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: Sconce
Glass: Ivory Art

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775183
Product Name 205750L-05-C409 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details