Capital Lighting, Inc. 103052-20-G67 Mid. Chandeliers-Glass Up 775171

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 19.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Natural Iron Product Name: Five Light Chandelier Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 19.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Natural Iron Product Name: Five Light Chandelier Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
103052-20-G67 Mid. Chandeliers-Glass Up - 775171 - Capital Lighting, Inc.
Columbus, OH, USA
103052-20-G67 Mid. Chandeliers-Glass Up
775171
103052-20-G67 Mid. Chandeliers-Glass Up 775171
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 19.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Natural Iron Product Name: Five Light Chandelier Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 19.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Natural Iron
Product Name: Five Light Chandelier
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775171
Product Name 103052-20-G67 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details