Capital Lighting, Inc. 123822-20-G48 Semi-Flush Mts.-Bowl Style 775159

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Natural Iron Product Name: Semi Flush Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Natural Iron Product Name: Semi Flush Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
123822-20-G48 Semi-Flush Mts.-Bowl Style - 775159 - Capital Lighting, Inc.
Columbus, OH, USA
123822-20-G48 Semi-Flush Mts.-Bowl Style
775159
123822-20-G48 Semi-Flush Mts.-Bowl Style 775159
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Natural Iron Product Name: Semi Flush Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 13.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Natural Iron
Product Name: Semi Flush
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775159
Product Name 123822-20-G48 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details