Capital Lighting, Inc. 124251-20-G45 Semi-Flush Mts.-Bowl Style 775158

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Natural Iron Product Name: Semi Flush Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Natural Iron Product Name: Semi Flush Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
124251-20-G45 Semi-Flush Mts.-Bowl Style - 775158 - Capital Lighting, Inc.
Columbus, OH, USA
124251-20-G45 Semi-Flush Mts.-Bowl Style
775158
124251-20-G45 Semi-Flush Mts.-Bowl Style 775158
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Natural Iron Product Name: Semi Flush Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 4.50
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Natural Iron
Product Name: Semi Flush
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775158
Product Name 124251-20-G45 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details