Capital Lighting, Inc. 124304-07-G53 Semi-Flush Mts.-Bowl Style 775150

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Dark Smoke Product Name: Semi Flush Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Dark Smoke Product Name: Semi Flush Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
124304-07-G53 Semi-Flush Mts.-Bowl Style - 775150 - Capital Lighting, Inc.
Columbus, OH, USA
124304-07-G53 Semi-Flush Mts.-Bowl Style
775150
124304-07-G53 Semi-Flush Mts.-Bowl Style 775150
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Dark Smoke Product Name: Semi Flush Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 8.50
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Dark Smoke
Product Name: Semi Flush
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775150
Product Name 124304-07-G53 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details