Capital Lighting, Inc. 126432-20-G52 Semi-Flush Mts.-Bowl Style 775125

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 16.00 Bulb Qty: 5 Wattage: 60 Finish: Natural Iron Product Name: Semi Flush Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 16.00 Bulb Qty: 5 Wattage: 60 Finish: Natural Iron Product Name: Semi Flush Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
126432-20-G52 Semi-Flush Mts.-Bowl Style - 775125 - Capital Lighting, Inc.
Columbus, OH, USA
126432-20-G52 Semi-Flush Mts.-Bowl Style
775125
126432-20-G52 Semi-Flush Mts.-Bowl Style 775125
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 16.00 Bulb Qty: 5 Wattage: 60 Finish: Natural Iron Product Name: Semi Flush Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 16.00
Bulb
Qty: 5
Wattage: 60
Finish: Natural Iron
Product Name: Semi Flush
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775125
Product Name 126432-20-G52 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details