Capital Lighting, Inc. 134312-20-G19 Pendants-Bowl Style 775117

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Natural Iron Product Name: Pendant Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Natural Iron Product Name: Pendant Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
134312-20-G19 Pendants-Bowl Style - 775117 - Capital Lighting, Inc.
Columbus, OH, USA
134312-20-G19 Pendants-Bowl Style
775117
134312-20-G19 Pendants-Bowl Style 775117
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Natural Iron Product Name: Pendant Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Natural Iron
Product Name: Pendant
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775117
Product Name 134312-20-G19 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details