Capital Lighting, Inc. 134325-07-G91 Pendants-Bowl Style 775111

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 42.00 Length 42.00 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Dark Smoke Product Name: Pendant Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 42.00 Length 42.00 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Dark Smoke Product Name: Pendant Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
134325-07-G91 Pendants-Bowl Style - 775111 - Capital Lighting, Inc.
Columbus, OH, USA
134325-07-G91 Pendants-Bowl Style
775111
134325-07-G91 Pendants-Bowl Style 775111
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 42.00 Length 42.00 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Dark Smoke Product Name: Pendant Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 42.00
Length 42.00
Bulb
Type: Medium
Qty: 2
Wattage: 150
Finish: Dark Smoke
Product Name: Pendant
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775111
Product Name 134325-07-G91 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details