Capital Lighting, Inc. 205105L-20-G51 Sconces-Pocket 775099

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 5.25 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Natural Iron Product Name: Sconce Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 5.25 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Natural Iron Product Name: Sconce Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
205105L-20-G51 Sconces-Pocket - 775099 - Capital Lighting, Inc.
Columbus, OH, USA
205105L-20-G51 Sconces-Pocket
775099
205105L-20-G51 Sconces-Pocket 775099
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 5.25 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Natural Iron Product Name: Sconce Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 5.25
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 40
Finish: Natural Iron
Product Name: Sconce
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775099
Product Name 205105L-20-G51 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details