Capital Lighting, Inc. 205231L-20-G01 Sconces-Single Glass 775094

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: Sconce Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: Sconce Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
205231L-20-G01 Sconces-Single Glass - 775094 - Capital Lighting, Inc.
Columbus, OH, USA
205231L-20-G01 Sconces-Single Glass
775094
205231L-20-G01 Sconces-Single Glass 775094
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: Sconce Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Natural Iron
Product Name: Sconce
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775094
Product Name 205231L-20-G01 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details