Capital Lighting, Inc. 217185-SL-20-G65 Sconces-Pocket 775086

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Extension: 4 Bulb Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: Sconce Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Extension: 4 Bulb Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: Sconce Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
217185-SL-20-G65 Sconces-Pocket - 775086 - Capital Lighting, Inc.
Columbus, OH, USA
217185-SL-20-G65 Sconces-Pocket
775086
217185-SL-20-G65 Sconces-Pocket 775086
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Extension: 4 Bulb Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: Sconce Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 15.00
Extension: 4
Bulb
Qty: 1
Wattage: 100
Finish: Natural Iron
Product Name: Sconce
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775086
Product Name 217185-SL-20-G65 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details