Capital Lighting, Inc. 217185-20-G65 Sconces-Pocket 775081

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Extension: 4 Bulb Type: Flourescent Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: Sconce Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Extension: 4 Bulb Type: Flourescent Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: Sconce Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
217185-20-G65 Sconces-Pocket - 775081 - Capital Lighting, Inc.
Columbus, OH, USA
217185-20-G65 Sconces-Pocket
775081
217185-20-G65 Sconces-Pocket 775081
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Extension: 4 Bulb Type: Flourescent Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: Sconce Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 15.00
Extension: 4
Bulb
Type: Flourescent
Qty: 1
Wattage: 100
Finish: Natural Iron
Product Name: Sconce
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775081
Product Name 217185-20-G65 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details