Capital Lighting, Inc. 203231CH-20-G68 Sconces-Single Glass 775080

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 20.00 Extension: 6 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Natural Iron Product Name: Sconce Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 20.00 Extension: 6 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Natural Iron Product Name: Sconce Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
203231CH-20-G68 Sconces-Single Glass - 775080 - Capital Lighting, Inc.
Columbus, OH, USA
203231CH-20-G68 Sconces-Single Glass
775080
203231CH-20-G68 Sconces-Single Glass 775080
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 20.00 Extension: 6 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Natural Iron Product Name: Sconce Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 20.00
Extension: 6
Bulb
Type: G16.5
Qty: 1
Wattage: 60
Finish: Natural Iron
Product Name: Sconce
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775080
Product Name 203231CH-20-G68 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details