Capital Lighting, Inc. 206842-07-G90 Sconces-Single Glass 775065

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 5.50 Extension: 8 Bulb Type: G9 Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Sconce Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 5.50 Extension: 8 Bulb Type: G9 Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Sconce Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
206842-07-G90 Sconces-Single Glass - 775065 - Capital Lighting, Inc.
Columbus, OH, USA
206842-07-G90 Sconces-Single Glass
775065
206842-07-G90 Sconces-Single Glass 775065
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 5.50 Extension: 8 Bulb Type: G9 Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Sconce Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 5.50
Extension: 8
Bulb
Type: G9
Qty: 1
Wattage: 100
Finish: Dark Smoke
Product Name: Sconce
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775065
Product Name 206842-07-G90 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details