Capital Lighting, Inc. 207350-20-G82 Sconces-Pocket 775062

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 5.00 Extension: 10 Bulb Type: G9 Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: Sconce Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 5.00 Extension: 10 Bulb Type: G9 Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: Sconce Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
207350-20-G82 Sconces-Pocket - 775062 - Capital Lighting, Inc.
Columbus, OH, USA
207350-20-G82 Sconces-Pocket
775062
207350-20-G82 Sconces-Pocket 775062
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 5.00 Extension: 10 Bulb Type: G9 Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: Sconce Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 5.00
Extension: 10
Bulb
Type: G9
Qty: 1
Wattage: 100
Finish: Natural Iron
Product Name: Sconce
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775062
Product Name 207350-20-G82 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details