Capital Lighting, Inc. 217361-CP-10-CTO Sconces-Pocket 775057

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.50 Extension: 4 Bulb Qty: 1 Wattage: 60 Finish: Black Product Name: Sconce Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.50 Extension: 4 Bulb Qty: 1 Wattage: 60 Finish: Black Product Name: Sconce Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
217361-CP-10-CTO Sconces-Pocket - 775057 - Capital Lighting, Inc.
Columbus, OH, USA
217361-CP-10-CTO Sconces-Pocket
775057
217361-CP-10-CTO Sconces-Pocket 775057
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.50 Extension: 4 Bulb Qty: 1 Wattage: 60 Finish: Black Product Name: Sconce Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 5.50
Extension: 4
Bulb
Qty: 1
Wattage: 60
Finish: Black
Product Name: Sconce
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775057
Product Name 217361-CP-10-CTO Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details