Capital Lighting, Inc. 205910-05-B412 Sconces-Pocket 775047

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 17.50 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Bronze Product Name: Sconce Glass: White Art
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 17.50 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Bronze Product Name: Sconce Glass: White Art

Suppliers

Company
Product
Description
Supplier Links
205910-05-B412 Sconces-Pocket - 775047 - Capital Lighting, Inc.
Columbus, OH, USA
205910-05-B412 Sconces-Pocket
775047
205910-05-B412 Sconces-Pocket 775047
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 17.50 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Bronze Product Name: Sconce Glass: White Art

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 17.50
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Bronze
Product Name: Sconce
Glass: White Art

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775047
Product Name 205910-05-B412 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details