Capital Lighting, Inc. 206730-20-CTO Sconces-Pocket 775042

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 23.25 Extension: 4 Bulb Qty: 2 Wattage: 75 Finish: Natural Iron Product Name: Sconce Glass: White Art
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 23.25 Extension: 4 Bulb Qty: 2 Wattage: 75 Finish: Natural Iron Product Name: Sconce Glass: White Art

Suppliers

Company
Product
Description
Supplier Links
206730-20-CTO Sconces-Pocket - 775042 - Capital Lighting, Inc.
Columbus, OH, USA
206730-20-CTO Sconces-Pocket
775042
206730-20-CTO Sconces-Pocket 775042
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 23.25 Extension: 4 Bulb Qty: 2 Wattage: 75 Finish: Natural Iron Product Name: Sconce Glass: White Art

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 23.25
Extension: 4
Bulb
Qty: 2
Wattage: 75
Finish: Natural Iron
Product Name: Sconce
Glass: White Art

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775042
Product Name 206730-20-CTO Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details