Capital Lighting, Inc. 206740-20-CTO Sconces-Pocket 775041

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 9.00 Extension: 4 Bulb Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: Sconce Glass: White Art
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 9.00 Extension: 4 Bulb Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: Sconce Glass: White Art

Suppliers

Company
Product
Description
Supplier Links
206740-20-CTO Sconces-Pocket - 775041 - Capital Lighting, Inc.
Columbus, OH, USA
206740-20-CTO Sconces-Pocket
775041
206740-20-CTO Sconces-Pocket 775041
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 9.00 Extension: 4 Bulb Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: Sconce Glass: White Art

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 9.00
Extension: 4
Bulb
Qty: 1
Wattage: 100
Finish: Natural Iron
Product Name: Sconce
Glass: White Art

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775041
Product Name 206740-20-CTO Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details