Capital Lighting, Inc. 206741-20-CTO Sconces-Pocket 775040

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.50 Extension: 4 Bulb Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: Sconce Glass: White Art
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.50 Extension: 4 Bulb Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: Sconce Glass: White Art

Suppliers

Company
Product
Description
Supplier Links
206741-20-CTO Sconces-Pocket - 775040 - Capital Lighting, Inc.
Columbus, OH, USA
206741-20-CTO Sconces-Pocket
775040
206741-20-CTO Sconces-Pocket 775040
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.50 Extension: 4 Bulb Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: Sconce Glass: White Art

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 11.50
Extension: 4
Bulb
Qty: 1
Wattage: 100
Finish: Natural Iron
Product Name: Sconce
Glass: White Art

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775040
Product Name 206741-20-CTO Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details