PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 13.00
Extension: 8
Bulb
Qty: 1
Wattage: 75
Finish: Black
Product Name: One Light Sconce
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 775024 |
| Product Name | 203101-10-CTO Sconces-Single Candle |
| Application | Residential |