Capital Lighting, Inc. 204507-07-CTO Sconces-Single Candle 775018

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.50 Extension: 12 Bulb Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.50 Extension: 12 Bulb Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Sconce

Suppliers

Company
Product
Description
Supplier Links
204507-07-CTO Sconces-Single Candle - 775018 - Capital Lighting, Inc.
Columbus, OH, USA
204507-07-CTO Sconces-Single Candle
775018
204507-07-CTO Sconces-Single Candle 775018
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.50 Extension: 12 Bulb Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 18.50
Extension: 12
Bulb
Qty: 1
Wattage: 100
Finish: Dark Smoke
Product Name: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775018
Product Name 204507-07-CTO Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details