Capital Lighting, Inc. 204526-20-G68 Sconces-Single Glass 775017

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 29.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Natural Iron Product Name: Sconce Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 29.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Natural Iron Product Name: Sconce Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
204526-20-G68 Sconces-Single Glass - 775017 - Capital Lighting, Inc.
Columbus, OH, USA
204526-20-G68 Sconces-Single Glass
775017
204526-20-G68 Sconces-Single Glass 775017
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 29.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Natural Iron Product Name: Sconce Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 29.00
Extension: 6
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Natural Iron
Product Name: Sconce
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775017
Product Name 204526-20-G68 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details