Capital Lighting, Inc. 204533-20-G35 Bathroom Fixtures-Three Lights 775013

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Natural Iron Product Name: Three Light Sconce Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Natural Iron Product Name: Three Light Sconce Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
204533-20-G35 Bathroom Fixtures-Three Lights - 775013 - Capital Lighting, Inc.
Columbus, OH, USA
204533-20-G35 Bathroom Fixtures-Three Lights
775013
204533-20-G35 Bathroom Fixtures-Three Lights 775013
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Natural Iron Product Name: Three Light Sconce Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 25.25
Height: 10.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Natural Iron
Product Name: Three Light Sconce
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775013
Product Name 204533-20-G35 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details