Capital Lighting, Inc. 204210-20-CTO Sconces-Single Candle 775002

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.50 Extension: 6 Bulb Qty: 1 Wattage: 60 Finish: Natural Iron Product Name: One Light Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.50 Extension: 6 Bulb Qty: 1 Wattage: 60 Finish: Natural Iron Product Name: One Light Sconce

Suppliers

Company
Product
Description
Supplier Links
204210-20-CTO Sconces-Single Candle - 775002 - Capital Lighting, Inc.
Columbus, OH, USA
204210-20-CTO Sconces-Single Candle
775002
204210-20-CTO Sconces-Single Candle 775002
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.50 Extension: 6 Bulb Qty: 1 Wattage: 60 Finish: Natural Iron Product Name: One Light Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 9.50
Extension: 6
Bulb
Qty: 1
Wattage: 60
Finish: Natural Iron
Product Name: One Light Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775002
Product Name 204210-20-CTO Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details