Capital Lighting, Inc. 204220-20-CTO Sconces-Double Candle 775000

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.50 Extension: 6 Bulb Qty: 2 Wattage: 60 Finish: Natural Iron Product Name: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.50 Extension: 6 Bulb Qty: 2 Wattage: 60 Finish: Natural Iron Product Name: Sconce

Suppliers

Company
Product
Description
Supplier Links
204220-20-CTO Sconces-Double Candle - 775000 - Capital Lighting, Inc.
Columbus, OH, USA
204220-20-CTO Sconces-Double Candle
775000
204220-20-CTO Sconces-Double Candle 775000
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.50 Extension: 6 Bulb Qty: 2 Wattage: 60 Finish: Natural Iron Product Name: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 9.50
Extension: 6
Bulb
Qty: 2
Wattage: 60
Finish: Natural Iron
Product Name: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775000
Product Name 204220-20-CTO Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details