Capital Lighting, Inc. 1861RB Exterior -Post/Pier Head 774969

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Regency Bronze Weight: 18 Product Name: One Light Outdoor Fixture UPC: 640665186123 Category: Outdoor Glass: Copper Foil Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Regency Bronze Weight: 18 Product Name: One Light Outdoor Fixture UPC: 640665186123 Category: Outdoor Glass: Copper Foil Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1861RB Exterior -Post/Pier Head - 774969 - Capital Lighting, Inc.
Columbus, OH, USA
1861RB Exterior -Post/Pier Head
774969
1861RB Exterior -Post/Pier Head 774969
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Regency Bronze Weight: 18 Product Name: One Light Outdoor Fixture UPC: 640665186123 Category: Outdoor Glass: Copper Foil Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 24.00
Length 24.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Regency Bronze
Weight: 18
Product Name: One Light Outdoor Fixture
UPC: 640665186123
Category: Outdoor
Glass: Copper Foil Art
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 774969
Product Name 1861RB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details