Capital Lighting, Inc. 1862RB Exterior -Hanging 774967

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.50 Length 23.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Regency Bronze Weight: 20 Product Name: Four Light Outdoor Fixture UPC: 640665186222 Category: Outdoor Glass: Copper Foil Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Canopy: 5.5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.50 Length 23.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Regency Bronze Weight: 20 Product Name: Four Light Outdoor Fixture UPC: 640665186222 Category: Outdoor Glass: Copper Foil Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Canopy: 5.5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
1862RB Exterior -Hanging - 774967 - Capital Lighting, Inc.
Columbus, OH, USA
1862RB Exterior -Hanging
774967
1862RB Exterior -Hanging 774967
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.50 Length 23.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Regency Bronze Weight: 20 Product Name: Four Light Outdoor Fixture UPC: 640665186222 Category: Outdoor Glass: Copper Foil Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Canopy: 5.5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 23.50
Length 23.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Regency Bronze
Weight: 20
Product Name: Four Light Outdoor Fixture
UPC: 640665186222
Category: Outdoor
Glass: Copper Foil Art
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Canopy: 5.5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 774967
Product Name 1862RB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details