Capital Lighting, Inc. 1864RB Exterior -Wall Mount 774964

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 24.00 Length 24.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Regency Bronze Weight: 18 Product Name: Three Light Outdoor Fixture UPC: 640665186420 Category: Outdoor Glass: Copper Foil Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 13.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 24.00 Length 24.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Regency Bronze Weight: 18 Product Name: Three Light Outdoor Fixture UPC: 640665186420 Category: Outdoor Glass: Copper Foil Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 13.75

Suppliers

Company
Product
Description
Supplier Links
1864RB Exterior -Wall Mount - 774964 - Capital Lighting, Inc.
Columbus, OH, USA
1864RB Exterior -Wall Mount
774964
1864RB Exterior -Wall Mount 774964
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 24.00 Length 24.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Regency Bronze Weight: 18 Product Name: Three Light Outdoor Fixture UPC: 640665186420 Category: Outdoor Glass: Copper Foil Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 13.75

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 24.00
Length 24.00
Extension: 12
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Regency Bronze
Weight: 18
Product Name: Three Light Outdoor Fixture
UPC: 640665186420
Category: Outdoor
Glass: Copper Foil Art
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 13.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 774964
Product Name 1864RB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details