Capital Lighting, Inc. 1860RB Exterior -Wall Mount 774948

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.50 Length 17.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Regency Bronze Weight: 9 Product Name: One Light Outdoor Fixture UPC: 640665186024 Category: Outdoor Glass: Copper Foil Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.50 Length 17.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Regency Bronze Weight: 9 Product Name: One Light Outdoor Fixture UPC: 640665186024 Category: Outdoor Glass: Copper Foil Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.25

Suppliers

Company
Product
Description
Supplier Links
1860RB Exterior -Wall Mount - 774948 - Capital Lighting, Inc.
Columbus, OH, USA
1860RB Exterior -Wall Mount
774948
1860RB Exterior -Wall Mount 774948
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.50 Length 17.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Regency Bronze Weight: 9 Product Name: One Light Outdoor Fixture UPC: 640665186024 Category: Outdoor Glass: Copper Foil Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.25

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 17.50
Length 17.50
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Regency Bronze
Weight: 9
Product Name: One Light Outdoor Fixture
UPC: 640665186024
Category: Outdoor
Glass: Copper Foil Art
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 10.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 774948
Product Name 1860RB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details