Capital Lighting, Inc. 3616BB Flush Mounts-Bowl Style 774926

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 7.50 Length 7.50 Bulb Qty: 2 Wattage: 60 Finish: Burnished Brass Weight: 13 Product Name: Two Light Foyer Fixture UPC: 640665361612 Category: Foyer Glass: Hand-Blown Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 16.25`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 7.50 Length 7.50 Bulb Qty: 2 Wattage: 60 Finish: Burnished Brass Weight: 13 Product Name: Two Light Foyer Fixture UPC: 640665361612 Category: Foyer Glass: Hand-Blown Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 16.25`` dia

Suppliers

Company
Product
Description
Supplier Links
3616BB Flush Mounts-Bowl Style - 774926 - Capital Lighting, Inc.
Columbus, OH, USA
3616BB Flush Mounts-Bowl Style
774926
3616BB Flush Mounts-Bowl Style 774926
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 7.50 Length 7.50 Bulb Qty: 2 Wattage: 60 Finish: Burnished Brass Weight: 13 Product Name: Two Light Foyer Fixture UPC: 640665361612 Category: Foyer Glass: Hand-Blown Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 16.25`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 7.50
Length 7.50
Bulb
Qty: 2
Wattage: 60
Finish: Burnished Brass
Weight: 13
Product Name: Two Light Foyer Fixture
UPC: 640665361612
Category: Foyer
Glass: Hand-Blown Clear Optic
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 16.25`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 774926
Product Name 3616BB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details